EN
  • EN
  • DE

SE-400-02

Part No SE-400-02
Manufacturer Littelfuse Inc.
Catalog Industrial Controls Accessories
Description GROUND-FAULT-RELAY TEST UNIT 240
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Littelfuse Inc.
Series SE-400
Package Box
Product Status Active
Accessory Type Relay
For Use With/Related Products SE-400 Series
Standard Package 1 pcs
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 1272481-SE-400-02
Ultra Librarian 3D Model Ultra Librarian SE-400-02 CAD Model

Description

The SE-400 Series Relay is an industrial automation and controls accessory designed for use with SE-400 series products.

  • Series: SE-400
  • Manufacturer: Littelfuse Inc.
  • Package: Box package
  • Standard Package: 1 piece
  • Product Status: Active
  • REACH: Unaffected
  • California Prop 65: Warning

You May Also Be Interested in

Littelfuse Inc.
ANALOG OHM METER
Need more? Email Us
Schneider Electric
HARMONY XAC, SINGLE CONTACT BLOC
Need more? Email Us
Phoenix Contact
Phoenix Contact Software VISU+ 2 RT-D UNLIMITED NETWORK - 2400090
Need more? Email Us
Molex, LLC
DEEP BX W/STD COV FOR DPL MAXLOC
Need more? Email Us
Phoenix Contact
POTENTIOMEMTER
Need more? Email Us
Crouzet USA
PNEUM POSITION DETECTOR W-BALL
Need more? Email Us
Littelfuse Inc.
TRIPLE GREEN LED KIT WITH PHASE
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568B 3M
Need more? Email Us
Phoenix Contact
LICENSE FOR CONFIG & OPERATION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess