Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207504-F751977GPG
Categories Custom Parts
Manufacturer Lucent
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F751977GPG CAD Model

Description

Lucent 1207504-F751977GPG is a custom electronic component that is currently in limited supply. This component is non-compliant with RoHS regulations and has a medium popularity in the market.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
ECAD model for GMS97C52-24
Intel
Contact for details
Need more? Email Us
ECAD model for EPM5192LC-1
Lumissil Microsystems
IC MCU 8BIT 128KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for IS31CS8967AG-LQLS2
Hitachi, Ltd
Need more? Email Us
ECAD model for HA11559NT
Renesas Electronics America
IC Liu T1/E1/J1 Octal 256PBGA
Need more? Email Us
ECAD model for IDT82P5088BBG
Holtek
Need more? Email Us
ECAD model for HT7144A(TO92)
IXYS
MOSFET N-CH 70V 180A ISOPLUS247 / N-Channel 70 V 180A (Tc) 417W (Tc) Through Hole ISOPLUS247™
Need more? Email Us
ECAD model for IXFR180N07
Maxim Integrated
Need more? Email Us
ECAD model for IH5041CTW
ISSI, Integrated Silicon Solution Inc
Flash, 1G, 3.3V, -40°C to 105°C, 63-ball VFBGA, RoHS
Need more? Email Us
ECAD model for IS35ML01G084-BLA1

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention