Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000942-T7240PC
Categories OEM Parts(T-Z)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T7240PC CAD Model

Description

Lucent's T7240PC is an OEM part used in electronic devices.

  • Manufacturer: Lucent
  • Category: T-Z
  • Supply and Demand Status: Shortage
  • Alternative Parts: None
  • RoHS Compliant: No

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP184(V4-BLL,SE(T
Toshiba Semiconductor and Storage
Photointerrupter Transmissive 5mm Phototransistor 4-Pin PWB
Need more? Email Us
ECAD model for TLP832(F)
Toshiba Semiconductor and Storage
Darlington Output Optocoupler, 1-Element, 2500V Isolation
Lowest to $0.5205
ECAD model for TLP127(TPR)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP645J
Toshiba Semiconductor and Storage
Relay Ssr 50MA 1.3V Dc-in 0.5A 60V Dc-out 4-PIN PDIP
Need more? Email Us
ECAD model for TLP225A(F)
Schneider Electric
COUNTER MODULE, MODICON TM5, 1 H / Counter Module DIN Rail 24VDC
Need more? Email Us
ECAD model for TM5SE1IC01024
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
ECAD model for THJD336M025RJN
Omron
Proximity Switch
Lowest to $8.7970
ECAD model for TL-Q5MC1-Z
Texas Instruments
Need more? Email Us
ECAD model for TLS2283ADCAR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention