EN
  • EN
  • DE

TL-Q5MC1-Z

Part No TL-Q5MC1-Z
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Proximity Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100096-TL-Q5MC1-Z
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL-Q5MC1-Z CAD Model

Description

The TL-Q5MC1-Z is a proximity sensor manufactured by Omron. It is designed to detect the presence of metallic objects without physical contact. This sensor is widely used in automation and industrial applications for its reliability and precision.

Applications

  • Position Detection: Accurately detects the position of machine parts or workpieces in automated assembly lines.
  • Object Counting: Counts the number of objects passing by on a conveyor belt in manufacturing processes.
  • Material Handling: Detects the presence or absence of materials in packaging and material handling systems.
  • Robot End-of-Arm Tooling: Used in robotic systems for precise object detection and positioning.
  • Safety Systems: Monitors the position of safety gates and interlocks to ensure safe operation of machinery.

Features

  • Non-Contact Detection: Detects objects without physical contact, reducing wear and tear and increasing lifespan.
  • High Accuracy: Provides precise and reliable detection of metallic objects within its sensing range.
  • Durable Construction: Robust housing protects the sensor from harsh industrial environments.
  • Easy Installation: Simple mounting options and wiring configurations for easy integration into existing systems.
  • LED Indicator: Visual indication of sensor status for easy troubleshooting and monitoring.
  • Short-Circuit Protection: Protects the sensor from damage due to wiring errors or short circuits.

Benefits

  • Increased Efficiency: Automates object detection and positioning, improving efficiency and reducing manual labor.
  • Improved Safety: Enhances safety by monitoring the position of safety gates and preventing accidents.
  • Reduced Maintenance: Non-contact detection reduces wear and tear, minimizing maintenance requirements.
  • Enhanced Reliability: Durable construction and short-circuit protection ensure reliable performance in harsh environments.
  • Cost Savings: Reduces operational costs by automating tasks and minimizing downtime.

Additional Details

The TL-Q5MC1-Z proximity sensor typically uses an inductive sensing principle. Key specifications include the sensing distance, operating voltage, output type (e.g., NPN, PNP), and operating temperature range. Detailed electrical characteristics, wiring diagrams, and mounting instructions can be found in the manufacturer's datasheet. This sensor is typically used in applications where precise and reliable detection of metallic objects is required. Consideration should be given to the type of metal being detected as this will impact sensing distance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess