EN
  • EN
  • DE

SMF-HM1530ID-509

Part No SMF-HM1530ID-509
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 5MM RA 635NM RED DIFF SMD / LED Circuit Board Indicator LED Circuit Board Indicator Single Red Diffused, Tinted 2V 20mA Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red
Wavelength - Peak 635nm
Configuration Single
Current 20mA
Millicandela Rating 30mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Voltage Rating 2V
Mounting Type Surface Mount, Right Angle
Base Product Number SMF-HM1530
Other Names SMFHM1530ID509,67-1645R,67-1645
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238173-SMF-HM1530ID-509
Ultra Librarian 3D Model Ultra Librarian SMF-HM1530ID-509 CAD Model

Description

The SMF-HM1530ID-509 is a red LED circuit board indicator from Lumex Opto/Components Inc.

  • Manufacturer: Lumex Opto/Components Inc.
  • Voltage Rating: 2V
  • Viewing Angle: 60 degrees
  • Millicandela Rating: 30mcd
  • Wavelength Peak: 635nm
  • Lens Type: Diffused and tinted
  • Mounting: Surface or at a right angle
  • Packaging: Bulk
  • Standard Package: 100

You May Also Be Interested in

LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 5MM GRN/YELLOW RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GREEN GREEN DIFF
Need more? Email Us
LITE-ON Technology
LED CBI 4.8MM GRN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN RA
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 1X5 GRN DIFF RA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess