EN
  • EN
  • DE

MA4EX950H1-1225T

Part No MA4EX950H1-1225T
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Description Up/Down Conv Mixer 2.4GHz T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 968493-MA4EX950H1-1225T
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4EX950H1-1225T CAD Model

Description

The MA4EX950H1-1225T is a PIN diode from M/A-Com Technology Solutions. PIN diodes are semiconductor devices used as switches, attenuators, and phase shifters in radio frequency (RF) and microwave circuits. They offer fast switching speeds, low insertion loss, and high isolation.

Applications

  • RF switches
  • Attenuators
  • Phase shifters
  • Limiters
  • Microwave circuits

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Low distortion
  • Surface mount package

Benefits

  • Improved signal quality in RF circuits
  • Precise control of RF signals
  • Reduced component count and board space
  • Reliable performance in harsh environments

Additional Details

PIN diodes operate by varying their resistance based on the applied forward current. When forward biased, the diode exhibits a low resistance, allowing RF signals to pass through with minimal attenuation. When reverse biased, the diode exhibits a high resistance, blocking RF signals. The switching speed of a PIN diode is determined by the carrier lifetime in the intrinsic region. Lower carrier lifetimes result in faster switching speeds. The insertion loss of a PIN diode is the attenuation of the RF signal when the diode is forward biased. The isolation is the attenuation of the RF signal when the diode is reverse biased. M/A-Com Technology Solutions provides datasheets and application notes with detailed specifications and application information for the MA4EX950H1-1225T. These documents provide information on the diode's electrical characteristics, thermal performance, and recommended biasing conditions. Proper impedance matching is crucial for optimal performance and minimizing signal reflections. The small surface mount package allows for automated assembly and high-density packaging. PIN diodes are widely used in various RF and microwave applications where precise control and fast switching of RF signals are required. The low distortion characteristics make them suitable for use in communication systems where signal integrity is critical.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,462 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess