EN
  • EN
  • DE

LM5027MH-EVAL/NOPB

Part No LM5027MH-EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM5027MH / LM5027MH Voltage Mode PWM Controller 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Isolated
Voltage - Output 3.3V
Output Current 30A
Voltage - Input 36 V ~ 78 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5027
Win Source Part Number 779300-LM5027MH-EVAL/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5027
Introduction Date August 18, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM5027MH-EVAL/NOPB CAD Model

Description

LM5027MH-EVAL/NOPB Evaluation Board by Texas Instruments

The LM5027MH-EVAL/NOPB is a meticulously designed evaluation board from Texas Instruments, created to demonstrate the capabilities of the LM5027 active clamp voltage mode PWM controller. This high-performance controller is optimized for high-efficiency power supply systems, making it an ideal solution for designers looking to evaluate the functionality and features of the LM5027 in a practical setting.

Key Features of the LM5027MH-EVAL/NOPB

  • Active Clamp Voltage Mode PWM Controller: The LM5027 integrates an active clamp circuit with a voltage mode PWM controller, providing a robust and efficient switch mode power conversion.
  • Advanced Control and Monitoring: It includes features such as programmable line under-voltage lockout, over-voltage protection, and thermal shutdown, ensuring reliable operation under various conditions.
  • Adjustable Operating Frequency: The operating frequency of the LM5027 can be adjusted up to 1 MHz, allowing flexibility in the design of the magnetic components and optimization of the power supply performance.
  • High-Efficiency Performance: The evaluation board is designed to showcase the high efficiency that can be achieved with the LM5027, making it suitable for high-performance applications where energy conservation is critical.

Applications

The LM5027MH-EVAL/NOPB evaluation board is perfect for a wide range of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Networking equipment
  • Server and storage systems

Design and Layout

The evaluation board features a user-friendly layout that simplifies testing and prototyping. It is designed to provide easy access to all critical points of the circuit, allowing for quick measurements and adjustments. The board layout is optimized to minimize parasitic elements, which enhances the overall performance and demonstrates the capabilities of the LM5027 in a real-world scenario.

Support and Resources

Texas Instruments provides comprehensive support for the LM5027MH-EVAL/NOPB evaluation board, including detailed documentation, reference designs, and access to TI's technical support team. This ensures that users can fully explore the features of the LM5027 and integrate it into their designs with confidence.

Whether you are a seasoned engineer or a student learning about power electronics, the LM5027MH-EVAL/NOPB evaluation board is an invaluable tool for understanding and implementing advanced power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess