Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Attenuation Value 1dB ~ 15dB
Frequency Range 2 GHz ~ 6 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number MAADSS0019
Standard Package 1 pcs
Win Source Part Number 207345-MAADSS0019TR
Ultra Librarian 3D Model Ultra Librarian MAADSS0019TR CAD Model

Description

The RF and Wireless Attenuator with Win Source Part Number 207345-MAADSS0019TR is a high-quality electronic component designed for attenuation in RF and wireless applications.

  • Impedance: 50 Ohms
  • Frequency Range: 2 GHz to 6 GHz
  • Attenuation Value: adjustable from 1dB to 15dB
  • Package: 16-VFQFN Exposed Pad
  • Manufacturer: M/A-Com Technology Solutions
  • Status: active product

You May Also Be Interested in

Panasonic
ATTENUATOR 2DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT2AR3X
Analog Devices Inc.
ATTENUATOR DGTL 5BIT 16QFN / 5Bit 0.25dBStep 7.75dB 4GHz 16-Pin LFCSP EP T/R
Lowest to $32.8422
ECAD model for HMC539ALP3ETR
M/A-Com Technology Solutions
Voltage Variable Absorptive Attenuator 12dB 2000MHz 8-Pin SOIC T/R / ATTENUATOR 12DB DC-2.0GHZ 8SOIC
Lowest to $6.5204
ECAD model for MAAV-007941-TR3000
Panasonic
ATTENUATOR 3DB 50 OHM 0404 SMD
Need more? Email Us
ECAD model for EXB-24AT3AR3X
Panasonic
Need more? Email Us
ECAD model for EXB24ATJA2RX
Panasonic
Need more? Email Us
ECAD model for EXB24ATLA2RX
Panasonic
Need more? Email Us
ECAD model for EXB24AT7AR5X
Panasonic
Need more? Email Us
ECAD model for EXB24ATBA1RX
Mini-Circuits
FXD ATTEN / N / 10DB 20W ROHS / RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
ECAD model for BW-N10W20+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention