Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr M5Stack Technology Co., Ltd.
Package Bulk
Platform M5Atom
Type Audio
Function MP3 Player
Utilized IC / Part NS4168
Contents Board(s), Cable(s), Accessories
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8519.81.4150
Other Names 2221-K054
Standard Package 10
Win Source Part Number 1121908-K054
Ultra Librarian 3D Model Ultra Librarian K054 CAD Model

Description

The K054 is an expansion board designed for use with M5Stack development platforms. It provides additional functionality and connectivity options to enhance the capabilities of M5Stack cores. This expansion board is ideal for prototyping and developing IoT applications, embedded systems, and other electronic projects.

Applications

  • IoT prototyping
  • Embedded systems development
  • Data logging applications
  • Sensor integration
  • Educational projects

Features

  • Multiple Grove connectors for easy sensor and actuator integration
  • Onboard RTC (Real-Time Clock) for accurate timekeeping
  • MicroSD card slot for data storage
  • Power management circuitry
  • Compact and stackable design

Benefits

  • Expands the functionality of M5Stack cores
  • Simplifies sensor and actuator connections
  • Enables accurate timekeeping for data logging and other time-sensitive applications
  • Provides convenient data storage options
  • Easy to integrate into existing M5Stack projects

Additional Details

The K054 expansion board features multiple Grove connectors, which allow for easy connection of various sensors, actuators, and other peripherals. The onboard RTC (Real-Time Clock) provides accurate timekeeping, even when the main power supply is disconnected. This is essential for data logging applications where accurate timestamps are required. The MicroSD card slot allows for convenient data storage, enabling users to store sensor data, configuration files, or other information. The power management circuitry ensures efficient power usage and protects the board from overvoltage and overcurrent conditions. The compact and stackable design makes it easy to integrate the K054 into existing M5Stack projects. This expansion board is a valuable tool for developers and hobbyists who want to extend the capabilities of their M5Stack development platforms.

You May Also Be Interested in

Adafruit Industries LLC
INFINEON TRUST M STEMMA QT QWIIC
Need more? Email Us
ECAD model for 4351
Kitronik Ltd.
LED MOD RGB LNR LGT STRIP
Need more? Email Us
ECAD model for 3561
TE Connectivity
2331211-3
Need more? Email Us
ECAD model for 2331211-3
ZP Semiconductor
Plastic-Encapsulate MOSFETS
Lowest to $0.1350
ECAD model for CJQ4435
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
ECAD model for MIKROE-1489
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
ECAD model for 4627
Analog Devices Inc.
EVAL-LTC5596ARDZ BOARD ARDUINO S / LTC5596 Power Detector RF Linduino One Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for DC2870A-KIT
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
ECAD model for X-NUCLEO-BNRG2A1
Maxim Integrated
LOW POWER, TEMPERATURE SENSOR AN / MAX5216, MAX31723, MAX44009, MAX98300 Multiple Interface Feather Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MAXWINGDEMO1#

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention