EN
  • EN
  • DE

2089-6204-00

Part No 2089-6204-00
Manufacturer MACOM Technology Solutions
Catalog RF Power Dividers/Splitters
Description POWER DIVIDER,2-WAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Insertion Loss 0.4dB
Frequency 8 GHz ~ 12.4 GHz
Specifications Isolation (Min) 20dB, 1.6 VSWR (Max), 6° Imbalance (Max)
Size / Dimension 2.140" L x 1.000" W x 0.380" H (54.40mm x 25.40mm x 9.70mm)
Package / Case Module, SMA Connectors
Ultra Librarian 3D Model Ultra Librarian 2089-6204-00 CAD Model

Description

NULL

You May Also Be Interested in

Mini-Circuits
Power Splitter/Combiner
Lowest to $24.0785
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Mini-Circuits
RF PWR DVDR 2.1GHZ-2.5GHZ 12VQFN
Lowest to $3.6983
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us
Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess