Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 1MHz ~ 300MHz
P1dB 8dBm
Gain 21dB
Noise Figure 4.2dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 24mA
Test Frequency 1MHz ~ 300MHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian A75-2 CAD Model

Description

NULL

You May Also Be Interested in

Texas Instruments
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Lowest to $1.7287
ECAD model for TRF37C75IDSGR
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E
Maxim Integrated
IC DRIVER DISPLAY / RF Amplifier IC
Lowest to $84.3890
ECAD model for SC1889A-00B11
Mini-Circuits
IC AMP CELLULAR 50MHZ-6GHZ 8QFN / RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Lowest to $5.6932
ECAD model for PMA-5455+
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to $0.5955
ECAD model for SMA3103-TL-E
Skyworks Solutions Inc.
IC RF AMP 2496-2690MHZ LTE 16LGA / RF Amplifier IC LTE 16-LGA (5x5)
Lowest to $7.0659
ECAD model for SKY66297-11

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention