Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -45°C to 85°C (TA)
Specifications 4kHz to 212kHz
Case / Package 64-TQFP (10x10)
Win Source Part Number 143657-SRC4194IPAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRC4194IPAG CAD Model

Description

The SRC4194IPAG is a high-performance, asynchronous sample rate converter designed by Texas Instruments to provide superior sound quality and flexibility for professional and consumer audio systems. This integrated circuit is part of TI's extensive range of audio converters that cater to a wide array of audio applications, including broadcasting, studio recording, and high-fidelity home audio systems.

Key Features

  • High-Quality Sample Rate Conversion: The SRC4194IPAG can convert input sample rates ranging from 8 kHz to 192 kHz to any output sample rates within the same range, with a typical dynamic range of 144 dB and a typical THD+N of -140 dB, ensuring pristine audio quality.
  • Flexible Input/Output: This device supports a variety of audio data interface formats, including standard I2S and left-justified formats, making it compatible with a broad range of digital audio equipment.
  • Programmable Parameters: Users can program the SRC4194IPAG through an SPI or I2C serial control port, which allows for customization of various functions such as attenuation, soft mute, and zero flag, enhancing its adaptability to different system requirements.
  • Integrated Digital Filter: The built-in digital filter reduces out-of-band noise and aliasing, which is critical for maintaining audio fidelity during the sample rate conversion process.
  • Low Jitter Sensitivity: The device exhibits low jitter sensitivity, which is vital for maintaining signal integrity and audio clarity in digital audio systems.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Digital Mixing Consoles
  • Multitrack Recording Systems
  • Broadcast Systems

Product Specifications

The SRC4194IPAG comes in a 48-pin HTQFP (Thin Quad Flat Pack) package, ensuring a compact footprint suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, accommodating a variety of operating environments.

For designers and audio engineers looking for a versatile and high-quality sample rate converter, the SRC4194IPAG from Texas Instruments stands out as a top choice, offering unmatched performance and flexibility for a wide range of audio processing needs.

You May Also Be Interested in

ON Semiconductor
IC ELECTRONIC VOLUME CTRL 44QLP / Audio Channel
Need more? Email Us
ECAD model for LC75411ES-E
NXP / Nexperia
IC MICROPHONE SGL-QUASI DIFF
Need more? Email Us
ECAD model for IP5002CX8/P,135
STMicroelectronics
TRANSMITTER AUDIO 96KHZ 24-SOIC
Lowest to $8.9275
ECAD model for STA020DJTR
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG
Cirrus Logic Inc.
20-BIT STEREO AUDIO CODEC / Audio Volume Control 4 Channel 28-SSOP
Lowest to $17.3393
ECAD model for CS4222-BS
ON Semiconductor
IC AUDIO PROCESSOR 128TQFP
Need more? Email Us
ECAD model for LC823425-12G-H
STMicroelectronics
IC PROCESSOR TONE/SURRND 28-SOIC
Lowest to $2.9222
ECAD model for TDA7442D
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Need more? Email Us
ECAD model for BD3817KS
Analog Devices Inc.
STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Lowest to $28.5704
ECAD model for AD1896YRS

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0108 $64.0216
4+ $26.2653 $105.0612
6+ $25.4445 $152.6670
9+ $24.6237 $221.6133
11+ $23.8029 $261.8319
15+ $21.3405 $320.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention