EN
  • EN
  • DE

MC33262D

Part No MC33262D
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CONTROLLERS | IC POWER FACTOR CTRLR OVP 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage (V) 12V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33262
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218309-MC33262D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MC33262D CAD Model

Description

ON Semiconductor MC33262D Power Factor Controller

The MC33262D from ON Semiconductor is a sophisticated integrated circuit designed for power factor correction and precise power regulation in a wide range of applications. This critical component is engineered to enhance the power factor of AC-DC power conversion systems, which not only improves energy efficiency but also ensures compliance with international power quality standards. The device is particularly well-suited for use in switch-mode power supplies, electronic ballasts, and power adapters that require power factor correction to minimize reactive power and harmonic distortion.

At the heart of the MC33262D is a voltage mode PWM controller which operates at a fixed frequency. It integrates features such as a programmable voltage reference, an onboard oscillator, an error amplifier, a current sense comparator, and a high-current totem pole output ideally suited for driving a power MOSFET. The device's control method reduces the number of external components required, simplifying the design process and resulting in a more compact and cost-effective power supply design.

The MC33262D provides several protection features to ensure reliable operation. These include an undervoltage lockout (UVLO) with hysteresis, which prevents the device from operating at insufficient supply voltages, and a leading edge blanking (LEB) on the current sense input, which helps to eliminate noise and spurious triggering. Additionally, the built-in overvoltage protection (OVP) safeguards the system against voltage spikes, while the maximum duty cycle is clamped to 70% to prevent saturation of the power transformer during transient conditions.

ON Semiconductor's MC33262D is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +105°C allows for use in environments with varying thermal conditions. By improving the power factor and reducing harmonic distortion, the MC33262D contributes to the development of energy-efficient, high-performance power systems in both industrial and consumer electronics.

Overall, the MC33262D is a robust and reliable solution for designers looking to optimize the power efficiency and performance of their AC-DC power conversion systems while adhering to strict power quality regulations.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess