EN
  • EN
  • DE

KH25U4033EZNI-12G

Part No KH25U4033EZNI-12G
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826805-KH25U4033EZNI-12G
Ultra Librarian 3D Model Ultra Librarian KH25U4033EZNI-12G CAD Model

Description

The KH25U4033EZNI-12G is a 4M-bit Serial Flash memory manufactured by Macronix. It is designed for applications requiring non-volatile storage with a serial interface, such as embedded systems, consumer electronics, and industrial control devices.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in microcontrollers and embedded processors.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and set-top boxes for storing firmware and user settings.
  • Industrial Control Systems: Used for storing program code and calibration data in industrial automation equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware.
  • IoT Devices: Employed in various Internet of Things (IoT) devices for storing configuration parameters and application code.

Features:

  • 4M-bit (512K-byte) Memory: Offers sufficient storage capacity for various applications.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for easy integration with microcontrollers and other host devices.
  • Single 2.7V to 3.6V Power Supply: Operates over a wide voltage range, making it compatible with various power environments.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Fast Read/Write Times: Supports fast data access and programming speeds.
  • Small Package: Available in small outline packages for space-constrained applications.
  • Write Protection: Includes hardware and software write protection features to prevent accidental data corruption.
  • Endurance: Designed for a high number of program/erase cycles, ensuring long-term reliability.

Benefits:

  • Reliable Data Storage: Provides reliable and secure storage for critical data and firmware.
  • Easy Integration: SPI interface allows for simple integration with a wide range of microcontrollers and processors.
  • Low Power Operation: Reduces energy consumption, extending battery life in portable devices.
  • Compact Size: Suitable for applications where space is limited.
  • Data Protection: Prevents unintended data modification with write protection features.

Additional Details:

The Macronix KH25U4033EZNI-12G is commonly available in SOIC or WSON packages. Refer to the Macronix datasheet for detailed specifications, including timing characteristics, electrical parameters, and package dimensions.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess