Products specifications Report Issue?

Win Source Part Number 968892-MX23C512PC10
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX23C512PC10 CAD Model

Description

The Macronix MX23C512PC10 is a 512-kilobit read-only memory (ROM) IC designed for use in a wide range of electronic devices. Bold the product name (e.g., BAV99S,135 → MX23C512PC10) and manufacturer (e.g., Nexperia USA Inc. → Macronix).

  • Memory Type: ROM
  • Memory Size: 512-kilobit
  • Application: Non-volatile memory storage
  • Supply Status: Short Supply

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for MRS25-20R-1
Multicomp
Dc-Dc Converter, 5V, 0.5A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MP-K7805-500R3
OKI/Metcal
Need more? Email Us
ECAD model for ML670100-001TC
Bel Power Solutions
AC/DC CONVERTER 24V 80W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for MAP140-1024
Samtec Inc.
CONN HEADER R/A 4POS 2.54MM / Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-102-08-T-D-120-RA
Honeywell
Need more? Email Us
ECAD model for MK3580-31A40
OKI/Metcal
Need more? Email Us
ECAD model for ML9261AMBZ03B
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for MLC74HC04AM
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-108-27-G-D-990

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention