Products specifications Report Issue?

Win Source Part Number 1068430-MLL5923A
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLL5923A CAD Model

Description

The MLL5923A from Microchip Technology is a high-performance, precision voltage regulator designed for a wide array of applications. It is an essential component for ensuring stable and reliable voltage levels in various electronic devices. The MLL5923A is known for its durability and efficiency, making it a preferred choice for engineers and designers looking for a regulator that can deliver consistent performance.

Key Features

  • Output Voltage: The MLL5923A provides a fixed output voltage, which is crucial for maintaining the stability of the electrical system it is part of.
  • High Accuracy: This voltage regulator is designed with precision in mind, offering tight voltage regulation and low dropout performance, which is vital for sensitive electronic applications.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, ensuring long-term reliability and safety.
  • Current Limiting: The MLL5923A is equipped with current limiting capabilities, protecting the device and the overall circuit from damage due to excessive current.
  • Package Options: Available in various package options, the MLL5923A can be integrated into different types of circuit boards and design layouts, offering flexibility for designers.

Applications

The MLL5923A is versatile and can be used in multiple applications where precise voltage regulation is required. Some of these applications include:

  • Power supplies for digital systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Battery-powered devices

Technical Specifications

Microchip's MLL5923A boasts a range of technical specifications that make it suitable for demanding applications. It operates over a wide temperature range and conforms to the stringent quality standards set by Microchip Technology. The device's documentation provides detailed information on its electrical characteristics, ensuring that designers can integrate it into their systems with confidence.

Quality and Support

Microchip Technology is renowned for its commitment to quality, and the MLL5923A is no exception. Customers can expect robust support and comprehensive documentation, including datasheets, application notes, and design guides. Furthermore, Microchip's customer service and technical support teams are always ready to assist with any questions or concerns regarding their products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2MM / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-110-03-S-S-210
Samtec Inc.
CONN HEADER VERT 15POS 2.54MM / Connector Header Through Hole 15 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-08-S-S-315
Samtec Inc.
CONN HEADER VERT 30POS 2.54MM / Connector Header Through Hole 30 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-07-L-D-156
Multicomp
MCWF08U2430BTL / 243 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Need more? Email Us
ECAD model for MCWF08U2430BTL
Bel Power Solutions
AC/DC CONVERTER 24V 80W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
ECAD model for MAP140-1024
Multicomp
Res, 750R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U7500BTL
Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Multicomp
Res Precision Thin Film 0603 7.5k Ohm 0.1% 1/10W ±25ppm/°C Ceramic T/R
Need more? Email Us
ECAD model for MCWF06R7501BTL
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention