EN
  • EN
  • DE

M13S128168A-5TG2N

Part No M13S128168A-5TG2N
Manufacturer Elite Semiconductor Memory Technology Inc.
Catalog OEM Parts (M - N)
Description Ddr-sdram 128MB 8MX16 200MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998043-M13S128168A-5TG2N
Categories OEM Parts(M-N)
Manufacturer Elite Semiconductor Memory Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M13S128168A-5TG2N CAD Model

Description

The M13S128168A-5TG2N is a synchronous dynamic random-access memory (SDRAM) module manufactured by Elite Semiconductor Memory Technology Inc. (ESMT). This module is designed for high-performance memory applications, offering a combination of high speed, low latency, and high capacity. It is commonly used in various computer systems, networking devices, and embedded systems.

Applications

  • Computer systems: Used as main memory in desktop computers, laptops, and servers.
  • Networking devices: Employed in routers, switches, and other network equipment for data buffering and processing.
  • Embedded systems: Integrated into various embedded systems for program storage and data access.
  • Graphics cards: Used as video memory in graphics cards for storing textures and frame buffers.
  • Gaming consoles: Employed in gaming consoles for storing game data and assets.

Features

  • High speed: Offers fast data access and transfer rates.
  • Low latency: Minimizes delays in memory access and improves system performance.
  • High capacity: Provides a large storage capacity for data and programs.
  • Synchronous operation: Synchronizes data transfers with the system clock for high-speed operation.
  • Double data rate (DDR): Transfers data on both the rising and falling edges of the clock signal.
  • JEDEC standard: Complies with JEDEC standards for SDRAM modules.

Benefits

  • Improved system performance: Enhances the overall performance of computer systems and other electronic devices.
  • Increased memory capacity: Provides a larger storage capacity for data and programs.
  • Reduced latency: Minimizes delays in memory access and improves responsiveness.
  • Reliable operation: Ensures consistent and reliable operation in demanding applications.
  • Easy to install: Simplifies the installation process and reduces manufacturing costs.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The M13S128168A-5TG2N has a specific memory capacity, typically in the gigabyte range, and operates at a defined clock frequency. The module is designed to comply with DDR standards, providing double data rate transfers. It operates on a specific voltage, typically 1.8V or 2.5V. The module is available in various form factors, such as DIMM or SO-DIMM, depending on the application. It operates within a specified temperature range and is designed to withstand various environmental conditions. This component is often used in conjunction with other memory modules to increase the total memory capacity of the system.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess