EN
  • EN
  • DE

CY37064VP44-100AI

Part No CY37064VP44-100AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISR™ High-Performance CPLDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164232-CY37064VP44-100AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY37064VP44-100AI CAD Model

Description

The CY37064VP44-100AI is a Programmable Logic Device (PLD) from Cypress Semiconductor, specifically a member of the Delta39K family. This device offers a combination of high performance and flexibility, making it suitable for a variety of digital logic applications. The 'VP44' denotes the package type (a 44-pin VQFP - Very Thin Quad Flat Pack), and '100AI' indicates the speed grade (100 MHz) and temperature range (industrial).

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs) and other industrial automation equipment for implementing custom control logic.
  • Networking: Employed in networking devices such as routers and switches for implementing custom protocols and packet processing.
  • Telecommunications: Used in telecommunication systems for implementing custom signal processing and control functions.
  • Consumer Electronics: Found in various consumer electronic devices, such as set-top boxes and gaming consoles, for implementing custom logic functions.
  • Data Acquisition Systems: Utilized in data acquisition systems for implementing custom data processing and control algorithms.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing complex logic functions.
  • High Speed: Operates at a maximum frequency of 100 MHz.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • In-System Programmability (ISP): Supports in-system programmability, allowing for easy updates and modifications to the logic design without removing the device from the circuit board.
  • Flexible I/O: Offers flexible input/output options to accommodate a variety of interface requirements.
  • 44-Pin VQFP Package: Comes in a compact 44-pin VQFP package for easy integration into surface-mount designs.

Benefits:

  • Design Flexibility: Programmable logic allows for implementing custom logic functions, providing flexibility in system design.
  • Fast Performance: High-speed operation enables the implementation of high-performance digital logic circuits.
  • Easy Updates: In-system programmability allows for easy updates and modifications to the logic design without requiring hardware changes.
  • Reduced Board Space: Compact package size minimizes board space requirements.
  • Lower Power Consumption: Low power consumption reduces overall system power requirements.

The CY37064VP44-100AI is typically programmed using a JTAG interface. It supports a variety of programming tools and languages, including VHDL and Verilog. The device is designed for reliable operation over an industrial temperature range, making it suitable for harsh environments. The device's architecture allows for implementing complex state machines and combinatorial logic functions.

Note: This part is listed as END-OF-LIFE by Cypress Semiconductor. Consider newer PLD or FPGA solutions for new designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess