The MCR03PZPZJ000 is a thick film chip resistor manufactured by Rohm Semiconductor. These resistors are designed for general purpose applications in electronic circuits, providing stable resistance values and reliable performance.
Applications:
- General purpose circuit design
- Current limiting
- Voltage division
- Pull-up/pull-down resistors
- Signal termination
Features:
- 0 Ohm resistance (indicated by the J000 in the part number - J represents a jumper)
- 0.1W power rating
- ±5% tolerance
- 0603 package size
- Thick film construction
Benefits:
- Provides a direct connection (jumper) on the circuit board.
- Suitable for general purpose applications.
- Compact size for space-constrained designs.
- Stable resistance value over a wide temperature range.
- Reliable performance and long lifespan.
Additional Details:
The MCR03PZPZJ000 resistor is surface mountable and is suitable for automated assembly processes. The 0603 package size refers to the physical dimensions of the resistor (0.06 inch x 0.03 inch). The thick film construction provides good stability and reliability. The temperature coefficient of resistance (TCR) is typically specified in ppm/°C. It is important to select the appropriate resistor based on the power dissipation requirements of the circuit. The 'MCR' series resistors from Rohm are known for their high quality and performance. These resistors are designed to meet industry standards for reliability and environmental compliance. The 'PZ' likely refers to a specific packaging characteristic or material composition. Due to it being a '0 Ohm' resistor it is essentially a jumper.