EN
  • EN
  • DE

MMK10275K50A04L4BULK

Part No MMK10275K50A04L4BULK
Manufacturer Kemet
Catalog OEM Parts (M - N)
Description 2U7F5010%V Bulk Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066781-MMK10275K50A04L4BULK
Categories OEM Parts(M-N)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMK10275K50A04L4BULK CAD Model

Description

The KEMET MMK10275K50A04L4BULK is a metallized paper capacitor designed for applications requiring high reliability and stable performance in demanding environments. It is manufactured by KEMET, a leading global supplier of electronic components.

Applications

  • Power supplies
  • Audio equipment
  • Motor control circuits
  • Lighting ballast circuits
  • High-frequency filtering

Features

  • Metallized Paper Dielectric: Provides excellent self-healing properties and stable capacitance over a wide temperature range.
  • Capacitance: 2.7 µF (microfarads)
  • Voltage Rating: 50 VDC (Volts Direct Current)
  • Tolerance: 10% capacitance tolerance.
  • Lead Spacing: 4mm lead spacing.
  • Bulk Packaging: Supplied in bulk for automated assembly processes.

Benefits

  • High Reliability: Self-healing properties ensure long-term reliability and prevent catastrophic failures.
  • Stable Performance: Capacitance remains stable over temperature and frequency variations.
  • Excellent Pulse Handling Capability: Withstands high pulse currents and voltages.
  • Flame Retardant Construction: Provides added safety in critical applications.

Additional Details

The MMK10275K50A04L4BULK offers robust performance and reliability for a variety of applications. For detailed specifications, including ESR, ESL, ripple current ratings, and temperature characteristics, refer to the official KEMET datasheet. The capacitor's construction and materials are designed to meet stringent industry standards for safety and performance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess