EN
  • EN
  • DE
  • IT

MX27C2000TC-90

Part No MX27C2000TC-90
Manufacturer Macronix
Description 2M-BIT [256K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Macronix
Win Source Part Number 1228810-MX27C2000TC-90
Manufacturer Homepage www.macronix.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C2000TC-90 CAD Model

Description

The MX27C2000TC-90 is a 2-Megabit (256K x 8) one-time programmable read-only memory (OTP EPROM) manufactured by Macronix. This memory device is commonly used for storing firmware, boot code, and other non-volatile data in embedded systems. The '90' in the part number indicates a 90ns access time.

Applications:

  • Embedded Systems: Storing firmware and boot code in microcontrollers and microprocessors.
  • Industrial Control Systems: Storing configuration data and control programs.
  • Telecommunications Equipment: Storing code for network devices and communication protocols.
  • Automotive Electronics: Storing calibration data and control algorithms.
  • Consumer Electronics: Storing firmware for DVD players, set-top boxes, and other consumer devices.

Features:

  • 2-Megabit Density: Provides 2,097,152 bits of non-volatile storage.
  • One-Time Programmable: Can be programmed only once.
  • Fast Access Time: 90ns access time for quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs/Outputs: Interfaces easily with TTL logic circuits.
  • Tri-State Output: Allows for easy memory expansion.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Data Retrieval: Quick access time ensures fast system performance.
  • Simple Interface: Easy to interface with microcontrollers and other digital devices.
  • Reliable Operation: Proven technology ensures reliable data storage.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The MX27C2000TC-90 is typically programmed using a specialized EPROM programmer. The device is packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy insertion into circuit boards. The datasheet provides detailed information on programming procedures, timing diagrams, and electrical characteristics. It's important to note the one-time programmable nature of this memory, so careful planning is crucial before programming.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess