Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331566-MX27C2048PC-90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2048PC-90 CAD Model

Description

The MX27C2048PC-90 is a memory integrated circuit manufactured by Macronix.

  • Supply and demand status: balanced
  • Characteristics: highly efficient and reliable component that can be used in various applications
  • Solution: cost-effective solution that offers high performance and reliability

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 90NS 32VSOP / EPROM OTP 1M-bit 128K x 8 90ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27BV010-90VC
Microchip Technology
IC EPROM 4M PARALLEL 40DIP
Lowest to $7.0019
ECAD model for AT27C4096-90PU
Amd
EPROM UV 2M-bit 128K x 16 90ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-90DC
Amd
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-70JC
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-15B6
Amd
EPROM UV 2M-bit 128K x 16 200ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-200DC
Amd
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C020-70DC
Atmel
256K (32K x 8) OTP EPROM / EPROM OTP 256K-bit 32K x 8 70ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C256R-70JA
Atmel
EPROM OTP 512K-bit 64K x 8 70ns Automotive 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-70JZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention