Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331591-MX27C4100MC-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C4100MC-12 CAD Model

Description

The Macronix MX27C4100MC-12 is an integrated circuit (IC) that belongs to the memory family.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: Macronix
  • Win Source Part Number: 331591
  • Application: Widely used in various electronic devices.
  • Performance: Highly satisfactory.

You May Also Be Interested in

STMicroelectronics
EPROM UV 2M-bit 256K x 8 55ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 55NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-55XF1
Amd
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C020-70DC
Amd
1 Megabit CMOS Eprom
Lowest to $3.3426
ECAD model for AM27C010-205DC
Atmel
EPROM OTP 256K-bit 32K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C256R-20JC
Amd
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C512-200JC
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
ECAD model for IS27HC010-70W
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C256-200DC
Microchip Technology
IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC T/R
Lowest to $6.5680
ECAD model for AT27C512R-70JU-T
Amd
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-70JC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention