EN
  • EN
  • DE

BCMS201209A300

Part No BCMS201209A300
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 233706-BCMS201209A300
Popularity Low
Supply and Demand Status Balance
Package Tape & Reel (TR)
Product Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 30 Ohms @ 100 MHz
Current Rating (Max) 6A
DC Resistance (DCR) (Max) 8 mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.035" (0.90mm)
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Ultra Librarian 3D Model Ultra Librarian BCMS201209A300 CAD Model

Description

The Maxim Integrated BCMS201209A300 is a high-performance, compact, and versatile battery management solution designed for a wide range of applications. This advanced product is tailored to meet the rigorous demands of energy storage systems, portable devices, and various other electronics requiring efficient and reliable battery management.

Key Features

  • High Accuracy: The BCMS201209A300 offers precise monitoring and control of battery cells, ensuring optimal performance and longevity of the battery pack.
  • Multi-Cell Support: It is capable of managing multiple cells in series, providing flexibility for different battery configurations and voltages.
  • Integrated Protection: This product includes built-in safety features such as overvoltage, undervoltage, overcurrent, and temperature protection, safeguarding the battery against potential damage.
  • Communication Interface: It features an I2C communication interface for easy integration with microcontrollers and other digital systems, enabling real-time battery status monitoring and control.
  • Compact Size: The device's small footprint allows for integration into space-constrained applications without compromising performance.

Applications

  • Energy Storage Systems
  • Portable Consumer Electronics
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles (EVs)

Technical Specifications

The BCMS201209A300 operates over a wide temperature range and is designed with robustness in mind. It is engineered to deliver consistent performance, ensuring that battery-powered devices function effectively under varying environmental conditions.

Conclusion

Maxim Integrated's BCMS201209A300 is a sophisticated and reliable choice for designers looking to incorporate advanced battery management into their products. With its combination of precision, flexibility, and protection features, it stands out as a leading solution in the market for battery management systems.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
Toko America Inc.
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess