EN
  • EN
  • DE

DS1806E-010/T&R

Part No DS1806E-010/T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG SEXTET 10K 20-TSSOP / Digital Potentiometer 10kOhm 64POS Volatile Linear 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 64
Resistance (Ohms) 10k
Interface Serial
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 773120-DS1806E-010/T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1806
Introduction Date October 21, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1806E-010/T&R CAD Model

Description

DS1806E-010/T&R - Digital Potentiometer from Maxim Integrated

The DS1806E-010/T&R is a versatile digital potentiometer designed by Maxim Integrated, a renowned manufacturer of innovative analog and mixed-signal products. This component is a part of their extensive range of nonvolatile memory and digital potentiometers, which are engineered to provide precision control and reliability across a broad spectrum of applications.

The DS1806E-010/T&R is a quintessential solution for applications requiring adjustable resistance settings that can be controlled digitally. It is particularly suitable for fine-tuning and calibration operations in electronic circuits. This digital potentiometer is designed to emulate a mechanical potentiometer's functionality but with the added benefits of digital control, including the ability to store multiple preset resistance values and maintain settings even after power-off.

Key Features:

  • Resistance Options: The DS1806E-010/T&R offers a resistance value of 10kΩ, which is ideal for a wide range of applications.
  • Multiple Potentiometers: It includes six potentiometers in one package, providing exceptional versatility for circuit design.
  • Nonvolatile Memory: With integrated nonvolatile (NV) memory, the device can retain its settings even when power is removed, ensuring consistent performance.
  • Interface: The device features a simple 3-wire serial interface for communication, making it easy to integrate into various systems.
  • Power Supply: It operates from a +2.7V to +5.5V power supply, which is compatible with most common logic levels.
  • Temperature Range: The DS1806E-010/T&R is designed to operate over an extended temperature range, making it suitable for industrial applications.

The DS1806E-010/T&R is provided in a tape and reel (T&R) packaging format, which facilitates efficient handling and placement during the manufacturing process, particularly for high-volume production. The digital potentiometer's compact form factor and surface-mount package make it an excellent choice for space-constrained applications.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the DS1806E-010/T&R from Maxim Integrated offers a reliable and precise solution for your digital potentiometer needs.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess