EN
  • EN
  • DE

DS28E25EVKIT#

Part No DS28E25EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR DS28E25 / DS28E25 Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28E25
Supplied Contents Board(s), Accessories
Secondary Attributes Graphical User Interface
Base Product Number DS28E25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1001214-DS28E25EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28E25EVKIT# CAD Model

Description

Maxim Integrated DS28E25EVKIT# Evaluation Kit

The DS28E25EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the DS28E25 DeepCover® secure authenticator. This evaluation kit provides an effective platform for designers and engineers to explore the features and capabilities of the DS28E25 secure authenticator, a chip that offers advanced cryptographic security to a variety of applications. The kit is an essential tool for those looking to integrate robust security features into their design with minimal effort and maximum confidence.

The DS28E25 secure authenticator incorporates Maxim's patented ChipDNA™ physically unclonable function (PUF) technology, which provides a sophisticated level of protection against invasive physical attacks. This technology ensures that the cryptographic key does not exist in a static form, but is instead generated only when needed and is immediately erased after use, making it virtually impossible to extract. This feature is particularly beneficial for applications requiring a high level of security, such as medical devices, IoT nodes, and consumer products.

The evaluation kit includes a DS28E25 evaluation board, a USB cable, and comprehensive documentation. The board is equipped with a DS28E25 authenticator, a high-speed USB to I2C interface, and convenient test points for easy probing and debugging. The DS28E25EVKIT# interfaces with a PC through the USB port, allowing users to utilize the provided software to interact with the authenticator. The software suite includes a graphical user interface (GUI) that simplifies the process of configuring the device, demonstrating its cryptographic operations, and analyzing the security features.

Engineers can quickly get started with the DS28E25EVKIT# without needing to develop custom firmware or hardware, significantly accelerating the prototyping and development phase. The evaluation kit's ease of use, combined with Maxim Integrated's technical support, ensures a smooth and efficient experience for professionals aiming to enhance their products with top-tier security solutions.

Overall, the DS28E25EVKIT# is an invaluable tool for any developer seeking to implement the DS28E25 secure authenticator in their applications, providing a user-friendly environment to test, evaluate, and demonstrate the robust security features of the device.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess