EN
  • EN
  • DE

DS28EC20P-224-BB+T

Part No DS28EC20P-224-BB+T
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1337+
Reference case 6TSOC
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 745453-DS28EC20P-224-BB+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28EC20P-224-BB+T CAD Model

Description

The DS28EC20P-224-BB+T is a powerful and versatile 1-Wire® EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed by Maxim Integrated. This device offers a substantial 20kb storage capacity that allows for the storage of vital configuration data, unique identification, and user preference information in a variety of electronic applications.

With its 1-Wire interface, the DS28EC20P-224-BB+T allows for bidirectional communication on a single data line, which can be used for both power and data transfer. This unique feature simplifies the integration of the device into systems where minimal wiring is a key consideration, making it particularly suitable for applications with limited space or where reducing complexity is essential.

The chip's robust design ensures durability and reliable performance, with a wide operating temperature range from -40°C to +85°C, making it ideal for use in harsh environments. Its compact form factor is housed in a 6-TSOP package, which is conducive to space-constrained designs.

The DS28EC20P-224-BB+T also features a unique, factory-lasered and tested 64-bit registration number that ensures a unique identity which cannot be duplicated. This feature is extremely useful for networked devices that require distinct identification for secure and efficient communication.

For data integrity, the device incorporates a robust error-checking mechanism with a CRC (Cyclic Redundancy Check) generator that verifies data authenticity and integrity during communication. This ensures that the data stored and retrieved is accurate, providing a reliable foundation for critical applications.

Maxim Integrated's commitment to quality and innovation is evident in the DS28EC20P-224-BB+T, making it a smart choice for designers looking for a dependable and efficient EEPROM solution. Whether used in consumer electronics, industrial automation, or other sophisticated electronic systems, this chip offers a blend of performance, durability, and ease of integration that can help streamline product development and enhance overall system reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess