EN
  • EN
  • DE

MAX038CPP+

Part No MAX038CPP+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC GEN WAVEFORM HI-FREQ 20-DIP / High-Frequency Waveform Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Function Generator
PLL No
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Maximum Input Frequency 40MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 021077-MAX038CPP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX038
Introduction Date February 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX038CPP+ CAD Model

Description

Introducing the MAX038CPP+ High-Frequency Waveform Generator

The MAX038CPP+ is a cutting-edge, high-frequency, precision waveform generator designed by Maxim Integrated to meet the needs of advanced communication systems, signal processing, and test equipment applications. This versatile integrated circuit (IC) is capable of producing accurate sine, square, and triangle waveforms with a frequency range up to 20MHz.

Key Features

  • Wide Frequency Range: The MAX038CPP+ offers a broad frequency range from 0.1Hz to 20MHz, enabling its use in a variety of applications that require high-speed signal generation.
  • Waveform Versatility: It generates high-quality sine, square, and triangle waveforms, making it a flexible choice for different types of electronic testing and signal processing tasks.
  • High Stability: The oscillator stability is excellent, ensuring that the output frequency remains consistent under varying conditions.
  • Adjustable Duty Cycle: For square wave generation, the duty cycle is adjustable from 0% to 100%, which is ideal for creating custom pulse-width modulated (PWM) signals.
  • Low Distortion: The sine wave output of the MAX038CPP+ has low distortion, which is crucial for applications that require a clean signal.

Applications

The MAX038CPP+ is suitable for a diverse range of applications, including:

  • Function generators
  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Communication equipment
  • Benchtop test and measurement equipment
  • Arbitrary waveform generation

Easy Integration

Designed in a compact, 20-pin DIP package, the MAX038CPP+ can be easily integrated into existing designs, saving space on the PCB while providing high functionality. It requires minimal external components, which simplifies the design process and reduces the overall system cost.

Conclusion

The MAX038CPP+ from Maxim Integrated stands out as an exemplary waveform generator IC, offering high-frequency capabilities, waveform versatility, and stability. Its wide range of applications and ease of integration make it a top choice for engineers and designers looking to create sophisticated electronic systems and perform precise testing and measurement tasks.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess