Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 30mA, 6A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 4A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 038309-TIP137
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP137 CAD Model

Description

STMicroelectronics TIP137 PNP Darlington Transistor

The TIP137 from STMicroelectronics is a silicon PNP Darlington transistor designed for applications requiring high voltage and high current at low saturation voltages. This powerful semiconductor device is well-suited for use in power linear and switching applications, making it a versatile component for designers and engineers looking to enhance their electronic circuits.

Key Features

  • High Collector-Emitter Voltage: With a V<sub>CEO of -100V, the TIP137 can handle substantial voltage levels, making it ideal for high-voltage circuits.
  • High Collector Current: Capable of a continuous collector current of -8A, with peaks up to -16A, this transistor can support heavy load conditions without compromising performance.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures efficient operation and helps in reducing power losses during switching, which is crucial for power management applications.
  • High Gain Bandwidth Product: Boasting a transition frequency of 4MHz, the TIP137 provides a good frequency response for amplification purposes.
  • Monolithic Construction: The built-in base-emitter speed-up diode minimizes switching times and provides built-in protection against voltage spikes.
  • Complementary NPN Type: The TIP137 can be paired with the TIP132 for applications requiring complementary or push-pull configurations.

Applications

The TIP137 is commonly found in a wide range of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Relay and solenoid drivers

Package and Availability

The TIP137 is offered in a TO-220 package, which is well-known for its robustness and excellent thermal performance, ensuring reliable operation even under high power conditions. STMicroelectronics provides this component in both bulk and tube packaging options, catering to various order sizes and assembly requirements. For detailed specifications, datasheets, and ordering information, customers can visit the STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0384
ECAD model for MMBTA06Q
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to $0.4432
ECAD model for MMBTA56Q-7-F
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT26 T&R
Need more? Email Us
ECAD model for ZXT13P40DE6QTA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9500 $52.2500
130+ $0.7795 $101.3350
200+ $0.7551 $151.0200
275+ $0.7308 $200.9700
355+ $0.7064 $250.7720
475+ $0.6333 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,034 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention