EN
  • EN
  • DE

MAX11049ETN+

Part No MAX11049ETN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 56TQFN / 4-/6-/8-Channel, 16-Bit, Simultaneous-Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Mounting Style SMD
Part Number Series MAX11049
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812873-MAX11049ETN+
Ultra Librarian 3D Model Ultra Librarian MAX11049ETN+ CAD Model

Description

Maxim Integrated's MAX11049ETN+ Product Overview

The MAX11049ETN+ from Maxim Integrated is a high-performance, 16-bit, multi-channel analog-to-digital converter (ADC) designed to provide precise voltage measurement in a variety of applications. This advanced ADC features a simultaneous-sampling architecture that makes it ideal for systems requiring high dynamic range, such as industrial control systems, medical instrumentation, and automated test equipment.

Key Features

  • 16-Bit Resolution: The MAX11049ETN+ delivers high-resolution data conversion, ensuring accurate and reliable measurements for critical applications.
  • Simultaneous Sampling: With its simultaneous-sampling capability, the ADC can capture multiple analog signals at the exact same moment, eliminating the skew errors associated with multiplexed designs.
  • Multiple Channels: This device supports up to eight single-ended or four differential input channels, providing flexibility for various design requirements.
  • High-Speed Interface: It comes equipped with a high-speed serial interface that is SPI/QSPI/MICROWIRE compatible, facilitating easy integration into digital systems.
  • Integrated Features: The MAX11049ETN+ includes an internal reference, a temperature sensor, and a fault detection circuitry, which helps simplify system design and improve reliability.
  • Programmable Sample Rates: Users can program the sample rates according to their specific needs, optimizing performance for their application.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems
  • Power Management Systems

The MAX11049ETN+ operates over a wide temperature range and comes in a compact 56-pin TQFN package, making it suitable for space-constrained environments. Its robust design and integrated protection features ensure reliable operation even in harsh industrial conditions. With Maxim Integrated's commitment to quality and performance, the MAX11049ETN+ ADC stands out as a top choice for designers looking for a high-precision data acquisition solution.

Whether you are developing a sophisticated industrial system or a precision medical device, the MAX11049ETN+ offers the accuracy, speed, and reliability needed to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess