EN
  • EN
  • DE

MAX1276ETC+

Part No MAX1276ETC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 1.8Msps 12-bit Serial 12-Pin TQFN EP / IC ADC 12BIT 1.8MSPS 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 1.8M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.8 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 12-WQFN Exposed Pad
Manufacturer Package 12-TQFN (4x4)
Win Source Part Number 785277-MAX1276ETC+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1276
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1276ETC+ CAD Model

Description

Maxim Integrated MAX1276ETC+ High-Speed ADC

The MAX1276ETC+ is a precision, high-speed, 12-bit analog-to-digital converter (ADC) from Maxim Integrated designed to deliver exceptional performance for a wide range of applications. This compact and efficient ADC is an ideal solution for systems that require fast and accurate digitalization of analog signals.

With its advanced design, the MAX1276ETC+ offers an impressive sampling rate of up to 2Msps (Mega-samples per second), enabling it to capture and convert high-frequency signals with minimal latency. This makes it particularly suitable for applications such as medical imaging, data acquisition systems, and digital signal processing where speed and accuracy are paramount.

The device operates from a single 5V power supply and features a fully differential input with a ±Vref input range, where Vref can range from 2.048V to 5.0V. This flexibility allows users to tailor the dynamic range of the converter to match the amplitude of the input signal, optimizing the ADC's performance for specific applications.

One of the key attributes of the MAX1276ETC+ is its low power consumption, which is critical for portable and battery-powered devices. Despite its high-speed capabilities, the ADC maintains power efficiency, ensuring longer operational times for such devices.

The MAX1276ETC+ also includes an internal 4.096V voltage reference and a reference buffer, simplifying the design and reducing the number of external components required. This integration contributes to a reduced system footprint and lower overall system costs.

Communication with the MAX1276ETC+ is facilitated through a SPI/QSPI/MICROWIRE-compatible serial interface, which allows for easy integration with most microcontrollers and digital systems. The device is housed in a compact 12-pin TDFN package, ensuring it occupies minimal space on a printed circuit board.

In summary, the Maxim Integrated MAX1276ETC+ ADC offers a compelling combination of high-speed performance, precision, low power consumption, and ease of use, making it an excellent choice for designers looking to enhance the capabilities of their data acquisition and signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5799 $52.6392
19+ $5.3989 $102.5791
29+ $5.2302 $151.6758
40+ $5.0615 $202.4600
52+ $4.8928 $254.4256
69+ $4.3866 $302.6754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess