EN
  • EN
  • DE

MAX13052ESA

Part No MAX13052ESA
Manufacturer Maxim Integrated
Description Industry-Standard High-Speed CAN Transceivers with ±80V Fault Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212075-MAX13052ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13052ESA CAD Model

Description

MAX13052ESA - CAN Transceiver from Maxim Integrated

The MAX13052ESA is a high-performance, standalone Controller Area Network (CAN) transceiver from Maxim Integrated that enables robust communication for automotive and industrial applications. This device is designed to interface between a CAN protocol controller and the physical two-wire CAN bus. It is suitable for high-speed CAN applications up to 1Mbps.

Key Features

  • High-Speed Operation: Supports CAN protocol specification version 2.0 and is capable of speeds up to 1Mbps.
  • Robust Interface: Protection against transients in automotive environments, with extended common-mode range (-12V to +12V) for improved signal integrity.
  • Thermal Protection: Incorporates thermal shutdown protection to prevent damage from overheating.
  • Low-Power Mode: Features a low-current standby mode which helps in reducing power consumption when the network is idle.
  • High ESD Protection: Equipped with ±15kV Human Body Model (HBM) ESD protection on the CANH and CANL bus pins.
  • Package: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications

  • Automotive networks, including body control modules, infotainment systems, and gateway modules.
  • Industrial control systems, such as factory automation and process control.
  • Medical equipment requiring reliable data communication.
  • Building automation and HVAC systems.

With its integrated features, the MAX13052ESA ensures reliable communication in noisy environments, making it an essential component for systems requiring robust data transmission. Its ability to handle high-speed data rates and its protective features against harsh electrical environments make it a versatile choice for a wide range of CAN-based applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8313 $52.4817
21+ $4.7847 $100.4787
33+ $4.6352 $152.9616
45+ $4.4857 $201.8565
58+ $4.3361 $251.4938
78+ $3.8876 $303.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,364 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess