EN
  • EN
  • DE

MAX1320ECM+

Part No MAX1320ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 8CH 250KSPS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 021095-MAX1320ECM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1320ECM+ CAD Model

Description

The MAX1320ECM+ from Maxim Integrated is a state-of-the-art, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) that combines high performance, low power consumption, and compact design, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • Resolution: The device boasts a high-resolution 16-bit ADC, providing precise digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate of up to 500ksps, allowing for real-time data processing in demanding applications.
  • Low Power Consumption: Designed for efficiency, the MAX1320ECM+ operates with a low power consumption, which is crucial for battery-powered and portable devices.
  • Integrated Reference: An internal reference voltage eliminates the need for external components, simplifying design and reducing system cost.
  • Digital Interface: The device features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Differential Inputs: It supports differential inputs, enhancing noise immunity and enabling accurate measurements in electrically noisy environments.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Battery-Powered Devices

Quality and Reliability

The MAX1320ECM+ is built to meet the high standards of quality and reliability that Maxim Integrated is known for. With its robust design, it ensures stable and reliable performance even in the most challenging conditions.

Easy Integration

Thanks to its small 48-pin LQFP (Low Profile Quad Flat Package), the MAX1320ECM+ is not only space-efficient but also easy to integrate into existing designs, allowing engineers to enhance their systems without significant redesign.

Conclusion

Overall, the MAX1320ECM+ from Maxim Integrated is an exceptional ADC solution that offers a perfect blend of precision, speed, and power efficiency. Its comprehensive feature set and ease of use make it a top choice for engineers looking to incorporate high-quality data conversion into their designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0147 $86.0294
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess