EN
  • EN
  • DE

MAX135CPI+

Part No MAX135CPI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 15BIT W/PRL INTRFC 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 15
Sampling Rate 16
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PDIP
Win Source Part Number 139301-MAX135CPI+
Ultra Librarian 3D Model Ultra Librarian MAX135CPI+ CAD Model

Description

Maxim Integrated MAX135CPI+ Overview

The MAX135CPI+ is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance in a wide range of applications. This device is well-suited for battery-powered instruments, data acquisition systems, medical equipment, and industrial process controls, where accurate analog signal conversion is crucial.

Key Features

  • High Resolution: The MAX135CPI+ boasts a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Low Power Consumption: With a design optimized for energy efficiency, this ADC is ideal for portable and remote applications where power availability is limited.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying the power design of the system.
  • Flexible Input Range: It features a ±10V input range, providing versatility in interfacing with various sensors and input signals.
  • High Conversion Speed: The MAX135CPI+ offers a fast conversion time, allowing for real-time data processing and control.
  • Integrated Sample-and-Hold: An on-chip sample-and-hold function ensures accurate sampling of input signals, even with fluctuating or noisy environments.
  • Digital Error Correction: Built-in digital error correction enhances the accuracy of conversions, reducing the need for external calibration.
  • Easy Interface: The device provides a simple parallel interface, which facilitates easy integration with microprocessors and digital systems.

Applications

The MAX135CPI+ is versatile and can be employed in various demanding applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Industrial Process Control Systems
  • Automatic Test Equipment

In summary, the Maxim Integrated MAX135CPI+ ADC is an excellent choice for designers looking for a high-resolution, low-power, and reliable analog-to-digital conversion solution. Its robust feature set and ease of use make it a valuable component in any precision measurement or control system.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess