EN
  • EN
  • DE
  • IT

MAX1416EWE

Part No MAX1416EWE
Manufacturer Maxim Integrated
Description 16-Bit, Low-Power, 2-Channel, Sigma-Delta ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212138-MAX1416EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1416EWE CAD Model

Description

Maxim Integrated MAX1416EWE Precision ADC

The MAX1416EWE from Maxim Integrated is a high-precision, low-power, 16-bit analog-to-digital converter (ADC) that offers an exceptional balance of performance and power efficiency. Designed for applications requiring high-resolution measurement, such as industrial control systems, medical instrumentation, and scientific analysis equipment, this ADC is an ideal choice for designers looking to enhance the accuracy and fidelity of their data acquisition systems.

At the heart of the MAX1416EWE is a sigma-delta modulator that provides a high dynamic range and excellent noise performance, enabling it to capture minute signal variations with high fidelity. The device operates from a single +5V supply and features a fully differential input, making it robust against common-mode noise and suitable for direct interfacing with sensors and transducers.

The MAX1416EWE boasts an impressive sampling rate of up to 10ksps (kilo-samples per second), allowing for real-time monitoring and control in time-sensitive applications. Its integrated programmable gain amplifier (PGA) offers gains ranging from 1 to 128, facilitating the direct connection of low-level signal sources without the need for external signal conditioning.

Communications with microcontrollers or digital systems are made easy through the MAX1416EWE's SPI-compatible serial interface, which ensures simple integration into existing designs. The device also includes a 50/60Hz notch filter that can be activated to reduce the influence of power-line noise on measurement results, further enhancing its performance in noisy environments.

For added convenience, the MAX1416EWE is available in a compact 16-pin TSSOP package, which is both space-saving and suitable for automated assembly processes. Its extended temperature range of -40°C to +85°C ensures reliable operation in a wide variety of conditions. With its combination of precision, low power consumption, and ease of use, the MAX1416EWE is an excellent choice for engineers looking to implement high-quality data acquisition in their next project.

Overall, Maxim Integrated's MAX1416EWE represents a sophisticated solution for demanding applications where precision and reliability are paramount. Its advanced features and robust design make it a standout product in the field of precision ADCs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9782 $53.9346
7+ $14.7513 $103.2591
11+ $14.2903 $157.1933
15+ $13.8294 $207.4410
19+ $13.3684 $253.9996
26+ $11.9855 $311.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess