Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212172-MAX14783EEUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14783EEUA CAD Model

Description

Product Overview: MAX14783EEUA from Maxim Integrated

The MAX14783EEUA is a high-performance, robust RS-485/RS-422 transceiver from Maxim Integrated, designed to provide reliable communication in harsh industrial environments. This transceiver integrates a slew-rate-limited driver and a differential receiver, making it ideal for long-distance and high-speed data transmission applications.

Key Features

  • High-Speed Operation: The device supports data rates up to 2.5Mbps, ensuring efficient communication for a variety of industrial applications.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the MAX14783EEUA is suitable for use in extreme conditions.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a logic-high output when the inputs are open or shorted, or when they are connected to a terminated transmission line without any signal present.
  • Half-Duplex Communication: This device is designed for half-duplex communication, allowing bidirectional communication over a single pair of wires.
  • Integrated Protection: It includes built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model) and ±8kV (IEC 1000-4-2 Air-Gap Discharge), enhancing the reliability and longevity of the device in electrically noisy environments.
  • Low Power Shutdown: The transceiver features a low-power shutdown mode that significantly reduces current consumption when the device is not in use.

Applications

The MAX14783EEUA is well-suited for various applications that require reliable data transmission, such as:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point-of-Sale Systems
  • Telecommunications Infrastructure

Package and Availability

The transceiver comes in a compact 8-pin µMAX package, making it easy to integrate into space-constrained designs. The MAX14783EEUA is available for purchase from Maxim Integrated and its authorized distributors, ensuring easy access for designers and engineers looking to incorporate this transceiver into their systems.

With its combination of high-speed data transfer, robust protection features, and suitability for harsh environments, the MAX14783EEUA is a reliable choice for enhancing the performance and integrity of your data communication systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5898 $50.2572
34+ $2.9455 $100.1470
53+ $2.8534 $151.2302
73+ $2.7614 $201.5822
94+ $2.6693 $250.9142
126+ $2.3932 $301.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 14 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention