Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814543-430451208
Ultra Librarian 3D Model Ultra Librarian 430451208 CAD Model

Description

The Molex 430451208 is a Micro-Fit 3.0 header designed for wire-to-board connections. This header is a crucial component in electronic assemblies, ensuring secure and reliable connections. It is part of the Micro-Fit 3.0 connector system, known for its compact size and high-density capabilities.

Applications

  • Consumer electronics: Used in devices like computers, printers, and digital cameras.
  • Automotive industry: Employed in automotive electronics, including engine control units and infotainment systems.
  • Industrial automation: Integrated into industrial control systems, robotics, and automated machinery.
  • Data centers: Used in servers, storage systems, and networking equipment.
  • Telecommunications: Found in telecommunications equipment, such as routers, switches, and base stations.

Features

  • Micro-Fit 3.0 design: Compact size suitable for high-density applications.
  • Dual-row configuration: Increases contact density and improves electrical performance.
  • Through-hole termination: Provides a strong and reliable connection to the printed circuit board (PCB).
  • Positive locking: Ensures secure mating with the corresponding receptacle.
  • Polarization: Prevents mismating and ensures correct orientation.
  • Durable material: Constructed from high-quality materials for long-term reliability.

Benefits

  • Reliable connections: Provides stable and secure electrical connections, reducing the risk of signal loss or intermittent failures.
  • Space-saving: Compact design allows for efficient use of space in densely populated circuit boards and electronic devices.
  • Easy assembly: Designed for easy and quick assembly, reducing manufacturing time and costs.
  • Versatile applications: Suitable for a wide range of applications across various industries.
  • Improved performance: Enhances the overall performance and reliability of electronic systems.

Additional Details

The 430451208 header is designed to be used with Molex's Micro-Fit 3.0 receptacles. It is compliant with industry standards for safety and performance. This component is typically used with compatible receptacle housings and crimp terminals to create a complete wire-to-board connection. Its robust construction ensures that it can withstand harsh environments and mechanical stresses.

This is a 12 circuit header with a tin finish and black color. The pitch is 3.00mm. It is RoHS compliant.

You May Also Be Interested in

CISCO
Need more? Email Us
ECAD model for 08-0405-05
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0543
ECAD model for 16020088
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
ECAD model for 206832-0401
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
ECAD model for 480-10-214-00-001101
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
ECAD model for 206461-0400
Hirose Electric Co Ltd
CONN HEADER SMD 18POS 1MM / Connector Header Surface Mount 18 position 0.039" (1.00mm)
Need more? Email Us
ECAD model for ST80X-18S(50)
JAE Electronics
CONN HEADER VERT 20POS 2.2MM / Connector Header Through Hole 20 position 0.087" (2.20mm)
Lowest to $1.7272
ECAD model for MX34020UF1
TE Connectivity
CONN SOCKET 20AWG CRIMP TIN / Socket Contact Tin 20 AWG Crimp Stamped
Lowest to $0.0544
ECAD model for 7-1452656-1
Samtec Inc.
CONN RCPT 160POS 0.05 GOLD SMD / 160 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $30.3333
ECAD model for SOLC-140-02-S-Q

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention