EN
  • EN
  • DE

7-1452656-1

Part No 7-1452656-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 20AWG CRIMP TIN / Socket Contact Tin 20 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series MCON
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Base Product Number 1452656
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363420-7-1452656-1
Ultra Librarian 3D Model Ultra Librarian 7-1452656-1 CAD Model

Description

The TE Connectivity AMP Connectors rectangular connector contacts are essential components for your electronic projects.

  • Product Name: TE Connectivity AMP Connectors rectangular connector contacts
  • Manufacturer: TE Connectivity AMP Connectors
  • Wire Gauge: 20 AWG
  • Contact Termination: Crimp
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4µin (1.00µm)
  • Series: MCON
  • Packaging: Tape and Reel
  • Product Status: Active
  • ECCN: Compliant

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0610 $50.0200
2,000+ $0.0500 $100.0000
3,095+ $0.0485 $150.1075
4,265+ $0.0469 $200.0285
5,520+ $0.0453 $250.0560
7,375+ $0.0407 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess