EN
  • EN
  • DE

FAN6224M

Part No FAN6224M
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SR SYNC RECT LLC 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 10.1V ~ 27.5V
Supply Current 7mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FAN6224
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738227-FAN6224M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN6224M CAD Model

Description

FAN6224M High-Efficiency Synchronous Rectifier Controller

The FAN6224M, from ON Semiconductor, is a cutting-edge synchronous rectifier controller designed for high-performance power conversion applications. This device is specifically engineered to replace Schottky diodes in flyback converters with a MOSFET, enabling much higher efficiency and reduced power losses. The FAN6224M is an ideal solution for improving efficiency in chargers, adapters, and power supplies for a wide array of electronic devices.

Key Features

  • High Efficiency: With its advanced synchronous rectification technology, the FAN6224M significantly improves efficiency, especially in low output voltage applications, by reducing the power dissipation compared to conventional Schottky diodes.
  • Adaptive Gate Drive: The device offers an adaptive gate drive for optimal control of the external MOSFET, ensuring fast turn-on and turn-off times which minimizes body diode conduction losses.
  • Wide VDD Operating Range: FAN6224M operates over a wide VDD range, accommodating various applications and ensuring consistent performance across different power levels.
  • Light-Load Efficiency: It is designed to enhance light-load efficiency, making it suitable for applications that require standby modes or operate under variable load conditions.
  • Robust Protection Features: The device includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), safeguarding the controller and the power system from potential damage.

Applications

The FAN6224M is versatile and can be used in a variety of applications including:

  • AC/DC adapters for notebooks, tablets, and smartphones
  • Consumer electronics power supplies
  • LED lighting drivers
  • Telecom and network equipment

Conclusion

ON Semiconductor's FAN6224M is a robust and efficient solution for modern power conversion challenges. Its ability to enhance efficiency, coupled with its comprehensive protection features, makes it a valuable component in creating reliable and high-performance power supply designs. Whether for personal electronics, lighting solutions, or industrial equipment, the FAN6224M stands out as a smart choice for designers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0852 $59.6860
130+ $0.8904 $115.7520
205+ $0.8626 $176.8330
280+ $0.8348 $233.7440
360+ $0.8070 $290.5200
480+ $0.7235 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess