EN
  • EN
  • DE

TEA1791T

Part No TEA1791T
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTRLR GREENCHIP SYNC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 8.5 V to 38 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 092591-TEA1791T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1791T CAD Model

Description

Product Overview: TEA1791T from NXP

The TEA1791T, manufactured by NXP Semiconductors, is a state-of-the-art synchronous rectifier controller designed specifically for Switched Mode Power Supplies (SMPS). This innovative component is engineered to enhance the efficiency of the power conversion process in applications such as adapters, televisions, and monitors, particularly when operating at low power levels.

Key Features

  • High Efficiency: The TEA1791T boosts efficiency by replacing the diode rectifier with a controlled MOSFET, minimizing losses and improving overall performance, especially in light-load conditions.
  • GreenChip Technology: Incorporating NXP's GreenChip technology, the TEA1791T is designed for energy-efficient power solutions, helping to achieve lower standby power consumption and meeting various energy-saving standards.
  • Wide VCC Range: The device operates over a broad VCC range, accommodating a variety of power supply specifications and ensuring versatile application use.
  • Integrated Protection Features: It includes built-in protection mechanisms such as Under-Voltage Lockout (UVLO) and Over-Voltage Protection (OVP), ensuring the safety and longevity of the power supply system.

Applications

The TEA1791T is suitable for a range of applications where efficient power conversion is essential. It is particularly adept for use in:

  • Notebook adapters
  • Desktop PC power supplies
  • Consumer electronics such as TVs and monitors
  • Standby and auxiliary power supplies

Technical Specifications

At the heart of the TEA1791T's technical prowess lies its ability to operate at a high frequency, which allows for smaller-sized components in the power supply design, leading to a more compact and cost-effective solution. The device is available in an SO8 package, offering a compact footprint for space-constrained applications.

Conclusion

The TEA1791T from NXP is a cutting-edge synchronous rectifier controller that offers a blend of high efficiency, advanced protection features, and compliance with energy-saving regulations. Its integration into power supply designs not only promotes greater energy efficiency but also contributes to the development of smaller, lighter, and more environmentally friendly electronic products.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess