EN
  • EN
  • DE

PMST2222

Part No PMST2222
Manufacturer NXP / Nexperia
Description NPN switching transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239112-PMST2222
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMST2222 CAD Model

Description

The PMST2222 from NXP Semiconductors is a high-performance, versatile NPN bipolar junction transistor (BJT) that has become an industry standard for a wide range of applications. This small-signal transistor is designed for low-power amplification and switching, making it suitable for a variety of electronic circuits.

Key Features

  • High Current Gain (hFE): The PMST2222 offers a high current gain, typically around 100, which allows for a significant amplification of the input signal.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage, this transistor ensures efficient operation and helps in reducing power loss.
  • High-Speed Switching: The PMST2222 is capable of fast switching speeds, making it an excellent choice for digital and switching applications.
  • Compact SOT23 Package: Its small SOT23 package is ideal for space-constrained applications and is compatible with automated PCB assembly processes.

Applications

The PMST2222 is used in a variety of applications due to its versatility and performance characteristics. Some common applications include:

  • Signal amplification in audio devices
  • Driver circuits for relays and LEDs
  • Switching operations in digital electronics
  • Linear amplification in analog circuits

Electrical Characteristics

The PMST2222 has a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 75V, and emitter-base voltage (VEBO) of 6V. It can handle a continuous collector current (IC) of up to 600mA, making it suitable for driving moderate loads.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PMST2222 is manufactured with state-of-the-art processes, ensuring stable performance and a long operational life for the end user's application.

Environmental Compliance

The PMST2222 complies with RoHS and other environmental regulations, making it a responsible choice for designers looking to create eco-friendly products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0386 $50.1800
3,155+ $0.0317 $100.0135
4,890+ $0.0307 $150.1230
6,735+ $0.0297 $200.0295
8,685+ $0.0288 $250.1280
11,630+ $0.0258 $300.0540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess