EN
  • EN
  • DE

MAX14803CCM+

Part No MAX14803CCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Switch Circuit SPST - NO
Number of Circuits 16
Max On Resistance 48 Ohm
Channel-to-Channel Matching (ΔRon) 2.4 Ohm
Single Supply Voltage (V+) 40 V to 250 V
Dual Supply Voltage(V±) ±160
Max Switch Time (Ton,Toff) 3.5μs, 3.5μs
-3db Bandwidth 20MHz
Charge Injection 820pC
Channel Capacitance(CS off, CD off) 11pF
Max Leakage Current (IS off) 2μA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 037366-MAX14803CCM+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian MAX14803CCM+ CAD Model

Description

The MAX14803CCM+ is a sophisticated industrial interface serializer designed by Maxim Integrated to provide a highly reliable and efficient solution for digital communication in industrial environments. This compact component is engineered to convert parallel input data into a serialized output stream, which can then be transmitted over a single pair of twisted wires or a fiber optic link. The MAX14803CCM+ is ideal for applications requiring high-speed data transfer with minimal wiring complexity, such as in programmable logic controllers (PLCs), distributed control systems (DCS), and industrial automation equipment.

Key Features

  • High-Speed Operation: The MAX14803CCM+ offers a fast serialization of digital signals, making it suitable for time-sensitive industrial applications.
  • Reduced Wiring Complexity: By converting parallel data to a serial format, this device significantly reduces the number of wires needed for data transmission, simplifying system design and potentially reducing costs.
  • Durable Construction: Built to withstand harsh industrial conditions, the MAX14803CCM+ operates reliably in a wide temperature range and is resistant to the electrical noise commonly found in industrial settings.
  • Flexible Power Supply: This serializer is compatible with a range of power supply voltages, providing versatility in various application scenarios.
  • Error Detection: It includes built-in error detection features to ensure data integrity during transmission.

Applications

  • Industrial Automation
  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Robotics
  • Motor Control Systems

The MAX14803CCM+ from Maxim Integrated is a testament to the company's commitment to providing innovative solutions that meet the demands of modern industrial communication systems. Its robust design, combined with advanced features, ensures reliable performance in the most challenging environments. By integrating the MAX14803CCM+ into their designs, engineers can achieve a more streamlined and cost-effective approach to industrial data handling.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2731 $57.8193
7+ $15.8138 $110.6966
10+ $15.3196 $153.1960
14+ $14.8255 $207.5570
18+ $14.3313 $257.9634
24+ $12.8487 $308.3688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess