EN
  • EN
  • DE

MAX1535CETJ-T

Part No MAX1535CETJ-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208409-MAX1535CETJ-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1535CETJ-T CAD Model

Description

Maxim Integrated's MAX1535CETJ-T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1535CETJ-T is a cutting-edge power management integrated circuit (PMIC) designed by Maxim Integrated, tailored specifically for notebook computers and portable electronics. It is a highly efficient, multi-output controller that combines advanced features to ensure stable and reliable power delivery for critical components within a portable computing device.

Key Features

  • Quad-Output: The device supports multiple output voltages, making it versatile for powering various subsystems within the notebook, including the CPU, memory, and chipset.
  • High Efficiency: With its advanced control techniques, the MAX1535CETJ-T maximizes power efficiency, which is crucial for battery-operated devices, helping to extend battery life and reduce heat generation.
  • Quick-PWM™ Mode: The PMIC employs Maxim's proprietary Quick-PWM mode that provides an ultra-fast transient response, essential for maintaining voltage stability during sudden changes in load, such as those experienced during CPU bursts.
  • Power-Saving Modes: The device includes multiple power-saving modes, such as skip mode and deep-sleep mode, which reduce power consumption during light-load conditions or when the notebook is in standby.
  • Accurate Voltage Regulation: The MAX1535CETJ-T ensures precise regulation of output voltages, which is critical for the sensitive digital circuits it powers.

Applications

The MAX1535CETJ-T is ideal for a range of notebook computer configurations, from entry-level to high-performance models, as well as other portable electronics requiring efficient, multi-output power management. Its robust design and feature set make it a go-to solution for ensuring the longevity and stability of portable computing devices.

Package and Availability

The MAX1535CETJ-T is offered in a compact, 32-pin thin QFN package, which is conducive to space-constrained applications common in modern notebooks. Its surface-mount technology (SMT) design allows for efficient assembly and integration into the system's printed circuit board (PCB).

For engineers and designers looking for a reliable power solution that meets the stringent demands of portable computing, the MAX1535CETJ-T from Maxim Integrated is an excellent choice, combining performance, efficiency, and versatility in a single chip.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $3.4246
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess