EN
  • EN
  • DE

MAX1634EAI+

Part No MAX1634EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Operating Supply Voltage 4.2 V ~ 30 V
Frequency - Switching 200kHz ~ 300kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Sequencing
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 108521-MAX1634EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1634EAI+ CAD Model

Description

Maxim Integrated's MAX1634EAI+ Step-Down Controller

The MAX1634EAI+ is a highly efficient, low-voltage, step-down DC-DC controller designed by Maxim Integrated to deliver robust power management solutions for a wide range of applications. This compact and versatile controller is capable of driving n-channel MOSFETs and is ideal for converting high input voltages down to low output voltages with excellent regulation and performance.

Key Features

  • Wide Input Voltage Range: The MAX1634EAI+ operates over a broad input voltage range, typically from 5V to 28V, making it suitable for diverse power supply configurations.
  • Highly Efficient Operation: Its high efficiency reduces power loss and heat dissipation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to as low as 1.25V, providing the flexibility needed to power a variety of low-voltage logic devices and microprocessors.
  • Current Mode Control: The current mode control scheme ensures fast transient response and excellent loop stability.
  • Frequency Synchronization: It offers an external synchronization feature to reduce RF interference by synchronizing the switching frequency with an external clock.
  • Overcurrent Protection: The device includes a cycle-by-cycle current limit feature, which protects the controller and the load from excessive current conditions.
  • Thermal Shutdown: Built-in thermal shutdown functionality enhances the safety of the system by turning off the controller if the internal temperature exceeds safe operating limits.
  • Compact Package: The MAX1634EAI+ comes in a space-saving 28-pin SSOP package, ideal for applications where board space is at a premium.

Applications

The MAX1634EAI+ is designed to meet the needs of a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Notebook and sub-notebook computers
  • Battery-powered devices
  • Networking systems
  • Industrial power supplies

With its combination of features, the MAX1634EAI+ from Maxim Integrated is engineered to provide a reliable and efficient power management solution that can adapt to the demanding requirements of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7743 $63.8715
12+ $10.4816 $125.7792
18+ $10.1548 $182.7864
24+ $9.8267 $235.8408
31+ $9.4987 $294.4597
41+ $8.5170 $349.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess