EN
  • EN
  • DE

MAX1639ESE-T

Part No MAX1639ESE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 300kHz to 1MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 207303-MAX1639ESE-T
Ultra Librarian 3D Model Ultra Librarian MAX1639ESE-T CAD Model

Description

Maxim Integrated MAX1639ESE-T Step-Down Controller

The Maxim Integrated MAX1639ESE-T is a high-performance, synchronous step-down controller designed to deliver precise voltage regulation and high efficiency in a compact package. As a versatile power management solution, this device is ideal for a wide range of applications, including computing systems, networking equipment, and portable devices that require a reliable power supply.

The MAX1639ESE-T operates with an input voltage range from 5V to 28V, making it suitable for systems powered by multi-cell batteries or regulated 5V and 12V power rails. Its output voltage is adjustable from 0.5V to VIN - 1V, allowing for flexibility in powering various low-voltage circuits. With its ability to drive external N-channel MOSFETs, the device can efficiently handle high current loads, making it an excellent choice for power-hungry applications.

One of the key features of the MAX1639ESE-T is its synchronous rectification architecture, which enhances efficiency by reducing power loss during the conversion process. This feature, combined with its ability to operate at a switching frequency up to 300kHz, allows for the use of smaller, cost-effective inductors and capacitors, thus reducing the overall solution size and cost.

The device also incorporates a range of protection features to ensure the stability and longevity of the power supply system. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. Additionally, the MAX1639ESE-T supports soft-start capability to minimize inrush current during startup, further enhancing system reliability.

Offered in a 16-pin narrow SO package, the MAX1639ESE-T is designed for space-constrained environments. Its compact form factor, combined with its advanced features and robust performance, makes it an excellent choice for designers looking to optimize their power management solutions.

Whether you're developing a sophisticated computing system or a battery-operated portable device, the Maxim Integrated MAX1639ESE-T step-down controller provides the efficiency, flexibility, and reliability needed to meet your power supply design requirements.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4361 $59.0527
17+ $6.9219 $117.6723
26+ $6.7059 $174.3534
36+ $6.4899 $233.6364
47+ $6.2728 $294.8216
62+ $5.6249 $348.7438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess