EN
  • EN
  • DE

MAX16814CA/V

Part No MAX16814CA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701804-MAX16814CA/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814CA/V CAD Model

Description

Maxim Integrated's MAX16814CA/V High-Efficiency LED Driver

The MAX16814CA/V from Maxim Integrated is a versatile and high-performance LED driver designed to cater to a wide range of lighting applications. This integrated circuit is specifically engineered to provide a high level of efficiency and reliability for systems requiring precise control of LED arrays. Whether you're designing automotive lighting, general illumination, or backlighting for LCD panels, the MAX16814CA/V offers the features necessary to create a superior lighting solution.

Key Features

  • Integrated Four-Channel LED Driver: The MAX16814CA/V incorporates four independent PWM dimming switch-mode LED drivers, making it an ideal choice for managing multiple LED strings with consistent current regulation.
  • Wide Input Voltage Range: This driver is capable of operating over a broad input voltage range from 5.5V to 40V, accommodating various power sources and ensuring compatibility with a range of applications.
  • High Dimming Ratio: With a high dimming ratio, the device allows for precise control over the brightness levels of LEDs, which is crucial for applications that demand adaptive lighting conditions.
  • Thermal Protection: The MAX16814CA/V is equipped with thermal shutdown protection to prevent overheating, thereby enhancing the longevity and safety of the lighting system.
  • Flexible Current Regulation: Each channel can be configured to deliver up to 150mA, enabling the driver to handle high-power LEDs efficiently.

Applications

The versatility of the MAX16814CA/V LED driver makes it suitable for a variety of applications, including:

  • Automotive exterior and interior lighting
  • Industrial and commercial lighting systems
  • Backlighting for LCD displays
  • Architectural lighting

Design Advantages

Designers will appreciate the MAX16814CA/V for its ease of integration and robust feature set. The inclusion of programmable switching frequency and dimming modes allows for customization to specific design requirements. Additionally, the compact package size aids in minimizing the footprint on PCBs, making it an excellent choice for space-constrained applications.

Overall, the MAX16814CA/V from Maxim Integrated stands out as a high-quality, flexible, and efficient solution for driving LEDs in a multitude of lighting scenarios. Its combination of features ensures that designers can achieve the desired performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess