EN
  • EN
  • DE

MAX16821BA

Part No MAX16821BA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701815-MAX16821BA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16821BA CAD Model

Description

Maxim Integrated MAX16821BA High-Efficiency LED Driver

The MAX16821BA from Maxim Integrated is a high-performance LED driver designed to deliver constant current to high-brightness LEDs. This driver is an ideal solution for a wide range of applications including automotive lighting, LCD backlighting, and general illumination. With its high efficiency and precision current regulation, the MAX16821BA ensures consistent brightness and color stability for LED arrays.

One of the standout features of the MAX16821BA is its wide input voltage range, which allows it to operate from 4.75V to 5.5V, making it versatile for various power supply configurations. Additionally, it supports PWM dimming, which provides users with the ability to control the brightness levels of their LEDs with high resolution, enhancing the user experience in applications such as mood lighting or variable backlighting.

The MAX16821BA incorporates a number of protection features that safeguard the LED array and the driver itself. These include thermal shutdown, overvoltage protection, and open or shorted LED detection. These protective measures ensure long-term reliability and prevent damage to the system under abnormal conditions.

Another advantage of this LED driver is its small footprint. The MAX16821BA comes in a compact, thermally efficient TDFN package that minimizes board space and simplifies thermal management. This is particularly beneficial in space-constrained applications where board real estate is at a premium.

For designers looking for a flexible and reliable LED driving solution, the MAX16821BA offers an excellent balance of performance, protection, and size. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes it a strong candidate for any LED lighting project requiring a high-efficiency, constant current source.

Whether you're developing cutting-edge automotive headlights, energy-efficient general lighting, or vibrant LCD displays, the MAX16821BA provides the control and stability needed to illuminate your application with precision.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6228 $59.6052
22+ $5.4343 $119.5546
33+ $5.2645 $173.7285
46+ $5.0947 $234.3562
59+ $4.9249 $290.5691
79+ $4.4156 $348.8324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess