EN
  • EN
  • DE

MAX16903SAUE50/VEJ

Part No MAX16903SAUE50/VEJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701878-MAX16903SAUE50/VEJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16903SAUE50/VEJ CAD Model

Description

Maxim Integrated MAX16903SAUE50/VEJ Automotive Step-Down Converter

The MAX16903SAUE50/VEJ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed for space-constrained applications. This compact and robust power management integrated circuit (PMIC) is ideal for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle applications that demand reliable and efficient voltage regulation.

With an input voltage range of 3.5V to 28V, the MAX16903SAUE50/VEJ is well-suited for handling the fluctuations and transients commonly found in automotive power systems. It provides a fixed output voltage of 5V, which is a common requirement for powering microcontrollers, sensors, and other electronic components within vehicles.

The device operates at a switching frequency of 2.1MHz, allowing for the use of small, low-cost external components such as inductors and capacitors. This high-frequency operation also helps to minimize electromagnetic interference (EMI), a critical factor in automotive applications where electronic systems must coexist without causing disruptions.

One of the key features of the MAX16903SAUE50/VEJ is its high efficiency, which helps to reduce power loss and heat generation. This is particularly important in the confined spaces of modern vehicles, where thermal management is a significant concern. The converter also includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the system under various operating conditions.

The device is available in a compact 16-pin TSSOP-EP package, which includes an exposed pad for enhanced thermal performance. Its small footprint and low profile make it an excellent choice for applications where board space is at a premium.

Overall, the MAX16903SAUE50/VEJ is a high-performance solution for automotive power supply applications, offering a combination of efficiency, reliability, and compact form factor that is essential for today's advanced vehicle electronics.

For detailed specifications and application information, designers and engineers should consult the datasheet and application notes provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $1.9081

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess