EN
  • EN
  • DE

MAX16907SATE/V+T

Part No MAX16907SATE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3A 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1V (5V)
Maximum Output Voltage 10V
Output Current 3A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Win Source Part Number 1066461-MAX16907SATE/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16907SATE/V+T CAD Model

Description

Maxim Integrated MAX16907SATE/V+T Automotive Step-Down Converter

The MAX16907SATE/V+T is a high-efficiency, synchronous step-down DC-DC converter designed by Maxim Integrated, tailored for automotive applications. This robust voltage regulator is capable of delivering a continuous output current of up to 3A, making it an ideal choice for powering core components in vehicle infotainment systems, advanced driver-assistance systems (ADAS), and other automotive modules that demand a reliable power supply.

With an input voltage range of 3.5V to 36V, the MAX16907SATE/V+T is engineered to withstand the challenges of the automotive environment, including start-stop scenarios and cold-crank conditions. This flexibility ensures consistent performance across a wide range of operating conditions. Its output voltage is adjustable from 1V to 10V, which can be set using external resistors, thereby providing versatility to meet the needs of various applications.

The device features a high switching frequency of up to 2.2MHz, which allows for the use of small external components, resulting in a compact power supply solution that can easily fit into space-constrained automotive designs. Additionally, the low quiescent current helps in reducing standby power consumption, contributing to the overall energy efficiency of the system.

Maxim Integrated has equipped the MAX16907SATE/V+T with several protection features to ensure the safety and longevity of the application. These include overcurrent protection, thermal shutdown, and undervoltage lockout (UVLO). The device also supports spread spectrum modulation, which helps to minimize electromagnetic interference (EMI), a critical consideration in automotive electronics.

The MAX16907SATE/V+T comes in a thermally efficient, 16-pin TQFN-EP package with an exposed pad, which aids in heat dissipation. This packaging, combined with the device's wide operating temperature range of -40°C to +125°C, makes it suitable for the harsh thermal environments found in automotive applications.

Overall, the MAX16907SATE/V+T from Maxim Integrated is a reliable and efficient solution for automotive power supply requirements, offering designers the performance, flexibility, and protection needed for today's advanced vehicle systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess