EN
  • EN
  • DE

MAX16919BGEE/V+T

Part No MAX16919BGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC USB2.0 PROTECT HS AUTO 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 701915-MAX16919BGEE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX16919BGEE/V+T CAD Model

Description

Maxim Integrated's MAX16919BGEE/V+T: Automotive Power Management IC

The MAX16919BGEE/V+T from Maxim Integrated is an advanced power management integrated circuit (PMIC) designed specifically for automotive applications. This high-performance IC is engineered to withstand the rigorous conditions of the automotive environment, providing reliable and efficient power management solutions for a variety of automotive systems.

With its robust design, the MAX16919BGEE/V+T offers a wide input voltage range, making it suitable for handling the fluctuations commonly found in automotive power systems. This feature ensures that the connected electronic components receive a stable power supply, which is critical for maintaining performance and preventing system failures.

The device incorporates a high-efficiency step-down converter with a switching frequency that can be adjusted to optimize performance for specific applications. This flexibility allows automotive system designers to tailor the power management to the unique needs of their systems, whether it's for infotainment, navigation, or other critical in-vehicle electronics.

The MAX16919BGEE/V+T also includes a range of protection features to safeguard against common electrical issues. Overvoltage, undervoltage, overcurrent, and thermal shutdown protections are built-in, ensuring that the device and the systems it powers are protected from potential damage caused by electrical anomalies.

Another key feature of this PMIC is its compact size. The space within automotive systems is often limited, and the small footprint of the MAX16919BGEE/V+T allows it to fit into tight spaces without compromising performance. This makes it an ideal choice for modern vehicles where space is at a premium and efficiency is paramount.

Moreover, the MAX16919BGEE/V+T is designed to meet the stringent quality standards required in the automotive industry. It is AEC-Q100 qualified, which means it has passed rigorous testing for reliability and performance under extreme conditions, including temperature and stress tests.

In summary, Maxim Integrated's MAX16919BGEE/V+T is a versatile and durable power management solution that offers automotive system designers a reliable, efficient, and space-saving option for a wide range of automotive applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess